EN
  • EN
  • DE

PIC16F716-I/SO

Part No PIC16F716-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 28KB Flash 2.5V/3.3V/5V Automotive 18-Pin SOIC W Tube / IC MCU 8BIT 3.5KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 091639-PIC16F716-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F716
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/SO CAD Model

Description

Microchip Technology's PIC16F716-I/SO Microcontroller

The PIC16F716-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer an optimal combination of performance, efficiency, and cost-effectiveness. This microcontroller is part of the renowned PIC16 family, known for its ease of use and wide range of applications. The PIC16F716-I/SO comes in a small-outline package (SOIC), making it suitable for space-constrained applications.

Key Features:

  • Core: The device features a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity leads to a shorter learning curve for developers and quicker time-to-market for products.
  • Memory: It includes 3.5KB of flash program memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O Ports: The microcontroller offers 13 I/O pins, which are highly configurable and can handle various peripheral functions, making it highly adaptable to different tasks.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC allows the microcontroller to interface with analog sensors and devices directly, facilitating complex tasks such as sensor reading and data acquisition.
  • Timers: It includes two timers (one 8-bit and one 16-bit), which are essential for time-related operations like pulse generation, measurement, and event timing.
  • Oscillator Options: The device supports a wide range of oscillator configurations, including external and internal options, providing flexibility in balancing power consumption and precision.
  • Power-Saving Modes: With multiple power-saving modes, the PIC16F716-I/SO is designed to maximize battery life in portable applications.
  • Operating Voltage: It operates over a broad voltage range (2.0V to 5.5V), making it versatile for use in various environments and with different power supplies.

Applications:

The PIC16F716-I/SO is suitable for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and battery-operated devices. Its robust feature set and adaptability make it an ideal choice for designers looking to create sophisticated and reliable systems in a compact form factor.

Overall, the PIC16F716-I/SO by Microchip Technology is a highly capable microcontroller that offers an excellent balance of power, functionality, and cost, making it a go-to choice for engineers and developers across various industries.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5584 $54.5440
80+ $1.2787 $102.2960
125+ $1.2387 $154.8375
170+ $1.1988 $203.7960
220+ $1.1588 $254.9360
290+ $1.0389 $301.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess