EN
  • EN
  • DE

PIC16F716-I/P

Part No PIC16F716-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 275883-PIC16F716-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/P CAD Model

Description

Microchip Technology's PIC16F716-I/P Microcontroller

The PIC16F716-I/P is a feature-rich 8-bit microcontroller from Microchip Technology, designed for a multitude of embedded applications. This versatile chip is built around a high-performance RISC CPU, ensuring efficient processing and task management. It comes in a 18-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole PCB mounting, making it ideal for prototyping and small-scale production.

One of the key features of the PIC16F716-I/P is its Flash memory technology, which allows program memory to be reprogrammed in-application or in-production. This provides extreme flexibility to developers, as the microcontroller can be updated or reprogrammed as needed without the requirement for additional hardware. The device offers 3.5KB of flash memory, which is ample space for many simple to moderately complex applications.

Moreover, the microcontroller is equipped with 128 bytes of EEPROM data memory. This non-volatile memory is perfect for storing application parameters or device configuration settings that must be retained across power cycles. The PIC16F716-I/P also includes 256 bytes of RAM, providing sufficient working memory for variables and data manipulation during operation.

With a wide operating voltage range of 2.0V to 5.5V, the PIC16F716-I/P is designed to be versatile in different power environments, making it suitable for battery-operated and portable devices. Its power-saving features include a power-on reset (POR), selectable brown-out reset (BOR), and an extended watchdog timer, which help ensure reliable operation under varying conditions.

The microcontroller supports various communication protocols, including an onboard USART module for serial communication, which can be employed for interfacing with other microcontrollers, sensors, and peripherals. Additionally, it has an analog-to-digital converter (ADC) with up to 5 channels, enabling it to handle analog inputs directly, which is essential for sensor interfacing and data acquisition tasks.

Other notable features include its timer modules, capture/compare/PWM functions, and an oscillator with selectable speeds, which provide a robust platform for creating complex timing-based control systems. The PIC16F716-I/P is a reliable and cost-effective solution for designers looking to implement microcontroller functionality into their projects without compromising on performance or features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6198 $52.3960
47+ $2.1496 $101.0312
73+ $2.0824 $152.0152
100+ $2.0153 $201.5300
129+ $1.9481 $251.3049
172+ $1.7466 $300.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,898 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess