EN
  • EN
  • DE

PIC16F688-E/ST

Part No PIC16F688-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 038313-PIC16F688-E/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F688-E/ST CAD Model

Description

Product Overview: PIC16F688-E/ST from Microchip Technology

The PIC16F688-E/ST is a remarkable 8-bit microcontroller (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This MCU is part of the PIC16F family, known for their reliability, efficiency, and flexibility in various electronic applications.

Key Features

  • Core: The PIC16F688-E/ST is built around a high-performance RISC CPU architecture which provides a balanced combination of speed and power efficiency. Its operating speed is up to 20 MHz, which is derived from an internal oscillator, making it suitable for time-sensitive tasks in embedded systems.
  • Memory: It boasts a 4 KB flash program memory along with 256 bytes of EEPROM data memory, and 256 bytes of RAM. This memory configuration allows for robust program storage and efficient data management without the need for frequent external memory access.
  • I/O and Peripherals: This MCU comes with 12 I/O pins, which can be configured to handle various tasks and interface with other components in a system. Additionally, it features an 8-channel, 10-bit Analog-to-Digital Converter (ADC), two comparators, and a PWM module, making it highly adaptable for control applications.
  • Communication: The PIC16F688-E/ST supports serial communication via its USART module, enabling easy data exchange with other microcontrollers, sensors, and peripheral devices.
  • Power Management: It is designed to operate within a voltage range of 2.0V to 5.5V, making it versatile for both low-power and standard-power applications. The Power-saving Sleep mode further enhances its suitability for battery-powered devices.
  • Packaging: The device comes in a small TSSOP package with 14 pins, which is ideal for space-constrained applications without compromising functionality.

Applications

The PIC16F688-E/ST is an excellent choice for various applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices due to its rich set of features and low power consumption. Its robust design ensures reliable operation in a broad range of environments and applications.

Conclusion

Microchip Technology's PIC16F688-E/ST microcontroller is a versatile and powerful component that provides an optimal solution for designers looking to balance performance, power efficiency, and space constraints. Its comprehensive feature set and ease of use make it an ideal choice for both novice and experienced engineers in the development of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess