EN
  • EN
  • DE

ST7FLITES5M6

Part No ST7FLITES5M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194098-ST7FLITES5M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITES5M6 CAD Model

Description

ST7FLITES5M6 Microcontroller by STMicroelectronics

The ST7FLITES5M6 is a highly integrated microcontroller from STMicroelectronics designed for applications requiring a high level of integration at a low cost. This 8-bit MCU is part of the ST7 family, which is renowned for its robustness and reliability in operation. With its advanced features and compact design, the ST7FLITES5M6 is an excellent choice for a wide range of applications in automotive, industrial, and consumer markets.

Main Features

  • Core: The ST7FLITES5M6 is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. Its efficient architecture ensures a good balance between processing power and power consumption.
  • Memory: It comes equipped with 1 Kbyte of Flash/EEPROM program memory, which is highly reliable and guarantees data retention for a minimum of 15 years after 100 cycles at 85°C. The memory is also in-application programmable and in-circuit programmable, providing flexibility and ease of development.
  • I/O Ports: The microcontroller features 10 high-sink outputs and up to 15 multifunctional bidirectional I/O lines, allowing it to handle a variety of peripheral devices and tasks.
  • Timers: An 8-bit timer with a 7-bit prescaler and an additional watchdog timer ensure precise event timing and system reliability.
  • Operating Voltage: The device operates over a wide range of voltages from 3.0 to 5.5 volts, accommodating various power supply scenarios and ensuring compatibility with both 5V and 3.3V systems.
  • Temperature Range: The ST7FLITES5M6 is designed to perform reliably within an extended temperature range from -40°C to 85°C, making it suitable for harsh environments.

Applications

The versatility of the ST7FLITES5M6 makes it ideal for applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Power tools

STMicroelectronics provides comprehensive development tools and software support for the ST7FLITES5M6, ensuring a smooth design process from prototype to production. Its robust feature set, combined with low power consumption and a small footprint, make this microcontroller a cost-effective solution for a multitude of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess