EN
  • EN
  • DE

PIC16F687T-I/SS

Part No PIC16F687T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 045845-PIC16F687T-I/SS
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F687T-I/SS CAD Model

Description

Product Overview: PIC16F687T-I/SS

The PIC16F687T-I/SS is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This device is a member of the PIC16F family, which is well-known for its user-friendly features and flexible capabilities tailored for a wide range of applications.

The PIC16F687T-I/SS is designed with a 20-pin SSOP (Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. It operates with an enhanced mid-range 8-bit architecture, which allows for efficient instruction execution, typically in a single cycle. This efficiency can lead to reductions in power consumption and improved performance, which is critical for battery-powered or power-sensitive devices.

Featuring a flash memory size of 3.5KB, this MCU provides ample space for application code and data storage. Additionally, it includes 128 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved during power cycles, such as configuration settings or calibration data.

With its 256 bytes of RAM, the PIC16F687T-I/SS can handle a variety of tasks and processes without the need for external memory components. The device also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing it to interface with analog sensors and convert their signals into digital values for processing.

Other key features of the PIC16F687T-I/SS include:

  • Wide operating voltage range (2.0V to 5.5V) that enables use in a diverse set of environments and power conditions.
  • Enhanced USART module for serial communication, which can be used for interfacing with other MCUs, computers, or serial peripherals.
  • Two Capture/Compare/PWM (CCP) modules that provide advanced timing and control capabilities.
  • Comprehensive oscillator support, including an internal oscillator block with eight selectable frequencies, eliminating the need for external clock sources in many applications.
  • Power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Watchdog Timer (WDT) to ensure reliable operation.

The PIC16F687T-I/SS is suitable for a variety of applications, including automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices. Its combination of power efficiency, processing capability, and extensive peripheral set makes it an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1415 $51.4150
24+ $4.2187 $101.2488
37+ $4.0869 $151.2153
51+ $3.9550 $201.7050
66+ $3.8232 $252.3312
88+ $3.4277 $301.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess