EN
  • EN
  • DE

PIC16F687-E/SS

Part No PIC16F687-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology | IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
The number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number PIC16F687
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Win Source Part Number 733397-PIC16F687-E/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F687-E/SS CAD Model

Description

Microchip Technology PIC16F687-E/SS Microcontroller

The PIC16F687-E/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. This microcontroller is part of the popular PIC16F family, known for its user-friendly features and low-power consumption. It's ideal for designers who are looking for a compact, yet powerful solution for their embedded systems.

The device comes in an SSOP-20 (Shrink Small Outline Package), which is not only space-saving but also suitable for surface-mount technology, allowing for streamlined manufacturing and assembly processes. The PIC16F687-E/SS operates at a voltage range of 2.0V to 5.5V, providing flexibility for battery-operated and low-power applications.

With a robust set of features, the PIC16F687-E/SS includes 3.5KB of flash memory for program storage, 128 bytes of EEPROM for data storage, and 256 bytes of RAM for efficient data manipulation. This microcontroller also boasts a rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and devices seamlessly.

The device supports a wide variety of serial communication protocols such as USART, SPI, and I2C, making it an excellent choice for applications requiring connectivity and data exchange. The PIC16F687-E/SS also features a Capture/Compare/PWM (CCP) module, which is essential for precise timing and control tasks, such as motor control and waveform generation.

For enhanced safety and reliability, this microcontroller includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR). These features help ensure that the system operates reliably under varying conditions and can recover gracefully from unexpected situations.

In summary, the PIC16F687-E/SS from Microchip Technology is a feature-rich, cost-effective solution for designers seeking a versatile and reliable microcontroller for their embedded projects. Its comprehensive set of features and support for multiple communication protocols make it a smart choice for a broad array of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3206 $59.7708
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5537 $232.3867
117+ $2.4694 $288.9198
157+ $2.2141 $347.6137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess