EN
  • EN
  • DE

PIC16F677T-I/SO

Part No PIC16F677T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1237972-PIC16F677T-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F677T-I/SO CAD Model

Description

Product Overview: PIC16F677T-I/SO

The PIC16F677T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliability in a wide range of applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and powerful instruction set that enables efficient handling of a variety of tasks.

The PIC16F677T-I/SO offers a compact, yet feature-rich solution for embedded systems. It is housed in a small outline (SO) package with a surface-mount form factor, making it ideal for space-constrained applications. The 'T' in its name indicates an extended temperature range, and the 'I' denotes an industrial temperature rating, ensuring stable operation in harsh environments.

Key Features:

  • Flash Memory: The device comes with a generous amount of flash memory, allowing for robust program storage and flexibility in software updates.
  • EEPROM Data Memory: It includes EEPROM memory for data storage, which is essential for applications that require non-volatile memory to retain data even when power is lost.
  • Enhanced Mid-Range Core: The PIC16F677T-I/SO features an enhanced mid-range core with 14-bit instructions, providing a balance between program memory efficiency and computational performance.
  • Integrated Peripherals: A variety of built-in peripherals are available, including analog-to-digital converters (ADCs), comparators, and timers, which simplify design and reduce the need for external components.
  • Serial Communication: The MCU supports serial communication with modules like USART, SPI, and I2C, enabling easy data exchange with other devices.
  • Power-Saving Modes: Multiple power-saving modes help reduce power consumption for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating various power supply specifications.

The PIC16F677T-I/SO is a versatile MCU that can be employed in diverse sectors such as automotive, industrial control systems, consumer electronics, and IoT devices. Its combination of power efficiency, processing capability, and extensive peripheral set makes it an excellent choice for designers looking to balance performance and cost.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5297 $54.3564
27+ $3.7167 $100.3509
42+ $3.6005 $151.2210
58+ $3.4844 $202.0952
75+ $3.3683 $252.6225
100+ $3.0198 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess