EN
  • EN
  • DE

PIC16F636-I/ST

Part No PIC16F636-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 038328-PIC16F636-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F636-I/ST CAD Model

Description

Microchip Technology's PIC16F636-I/ST Microcontroller

The PIC16F636-I/ST is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile MCU is designed to deliver exceptional efficiency and flexibility for a wide range of embedded applications. The device is housed in a compact TSSOP-14 package, making it an ideal choice for space-constrained applications.

Key Features

  • Core: The PIC16F636-I/ST features a PIC architecture with a precision 8-bit CPU, ensuring smooth and efficient operation for your embedded systems.
  • Operating Voltage: This microcontroller operates within a range of 2.0V to 5.5V, providing versatility in different power environments and ensuring compatibility with both battery-powered and plugged-in applications.
  • Memory: It comes with 2048x14 words of Flash program memory and 128 bytes of data RAM, allowing ample space for code and data storage for small to medium complexity applications.
  • Peripherals: The device includes a variety of integrated peripherals such as an 8-bit timer, a watchdog timer, and a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, enhancing its functionality and reducing the need for external components.
  • I/O Pins: With 12 I/O pins, the PIC16F636-I/ST offers flexibility in interfacing with external devices, sensors, and actuators.
  • Speed: The MCU can operate up to 20 MHz, providing swift processing capabilities for time-sensitive tasks.

Applications

The PIC16F636-I/ST is well-suited for a diverse array of applications, from consumer electronics to industrial control systems. Its integrated features make it particularly useful for:

  • Automotive systems
  • Home appliances
  • Medical devices
  • Security systems
  • Small-scale robotics

With its robust design and comprehensive feature set, the PIC16F636-I/ST from Microchip Technology stands out as a microcontroller that can meet the demands of both hobbyist and professional projects alike. Its ease of use, coupled with Microchip's extensive support and resources, ensures a seamless integration into any design, paving the way for innovation and efficiency in electronic design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1166 $52.9822
40+ $2.5572 $102.2880
61+ $2.4773 $151.1153
84+ $2.3974 $201.3816
108+ $2.3175 $250.2900
145+ $2.0777 $301.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,177 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess