EN
  • EN
  • DE

PIC16F627AT-I/SO

Part No PIC16F627AT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1237956-PIC16F627AT-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F627
Introduction Date December 03, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F627AT-I/SO CAD Model

Description

Microchip Technology's PIC16F627AT-I/SO Microcontroller

The PIC16F627AT-I/SO is a powerful 8-bit microcontroller from the well-known and respected Microchip Technology. This particular model is a member of the versatile PIC16F family, which is renowned for its ease of use, low power consumption, and advanced features. It is designed to support a wide range of applications, from simple consumer electronics to complex industrial systems.

This microcontroller comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The 'T' in its name indicates the tape and reel packaging, which is typically used for automated assembly processes, while the 'I' signifies its industrial temperature range, making it robust for operation in demanding environments.

Key Features of the PIC16F627AT-I/SO:

  • Flash Memory: The device is equipped with 1.75KB of flash memory, which provides ample space for application code and offers the flexibility of in-circuit reprogramming.
  • RAM and EEPROM: It includes 224 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller features 16 I/O pins, allowing for versatile interfacing with peripherals and other devices.
  • Integrated Oscillator: An internal oscillator provides a reliable clock source with selectable frequencies, reducing the need for external components.
  • Power-Saving Modes: Various power-saving modes, such as sleep mode, enhance the energy efficiency of the device, making it suitable for battery-powered applications.
  • Peripheral Features: It includes essential peripherals like timers, an analog comparator, and a PWM module to support a range of functionalities without additional components.

The PIC16F627AT-I/SO also supports Microchip's ICSP™ (In-Circuit Serial Programming™) technology, which allows for programming after placement on a circuit board, facilitating updates and bug fixes. Its robust instruction set and the ability to work at clock speeds up to 20 MHz make it a versatile choice for developers looking to balance performance with power efficiency.

Whether you're designing a simple LED controller or a sophisticated motor control system, the PIC16F627AT-I/SO offers a reliable, cost-effective solution. Its combination of memory, peripherals, and the robust design ensures that it can meet the needs of a wide array of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess