EN
  • EN
  • DE

AD8351ARM

Part No AD8351ARM
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion Differential RF/IF Amplifier | IC RF AMP GP 0HZ-2.2GHZ 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Frequency 0Hz ~ 2.2GHz
P1dB 13.5dBm
Gain 26dB
RF Type General Purpose
Supply Voltage (V) 3V ~ 5.5V
Supply Current 28mA ~ 32mA
Test Frequency 10MHz
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD8351
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138501-AD8351ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8351ARM CAD Model

Description

Product Overview: AD8351ARM by Analog Devices Inc.

The AD8351ARM is a high-performance, gain block amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of a family of devices that deliver exceptional performance across a wide range of applications, including wireless infrastructure, broadband, and instrumentation.

Key Features

  • Frequency Range: The AD8351ARM operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Gain: It offers a fixed gain of 20 dB, which helps in maintaining a consistent signal level across various stages of signal processing.
  • Output IP3: The device boasts a high third-order intercept (IP3) performance, enhancing its capability to maintain signal fidelity in the presence of strong interfering signals.
  • Single-ended Input and Output: Designed for ease of use, the amplifier supports single-ended input and output, simplifying the integration into various circuit designs.
  • Supply Voltage: It operates on a single 5 V supply voltage, making it compatible with standard power supply levels used in many electronic systems.
  • Package: The AD8351ARM is available in a compact MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the AD8351ARM allows it to be used in a wide array of applications, including:

  • Wireless base stations
  • Cable modems
  • Direct broadcast satellite
  • General-purpose RF and IF amplification

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8351ARM is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. Customers can trust the AD8351ARM to deliver consistent performance and durability.

Support and Resources

Comprehensive technical support and resources are available for the AD8351ARM. Analog Devices provides detailed datasheets, application notes, and design tools to assist engineers in implementing the amplifier into their designs with minimal effort.

For those seeking a robust, high-performance gain block amplifier, the AD8351ARM from Analog Devices Inc. offers an optimal solution that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4542 $52.2710
12+ $8.5779 $102.9348
19+ $8.3098 $157.8862
25+ $8.0417 $201.0425
33+ $7.7737 $256.5321
44+ $6.9695 $306.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess