EN
  • EN
  • DE

PIC16F616T-I/ST

Part No PIC16F616T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1237951-PIC16F616T-I/ST
Manufacturer Homepage www.microchip.com
Family Name PIC16F616
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F616T-I/ST CAD Model

Description

Microchip Technology's PIC16F616T-I/ST Microcontroller

The PIC16F616T-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This versatile MCU is part of Microchip's renowned PIC16F family, which is well-regarded for its ease of use, reliability, and cost-effectiveness. The PIC16F616T-I/ST is particularly suitable for applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features

  • CPU: The device boasts a robust architecture with an enhanced mid-range core, offering a wide operating voltage range of 2.0V to 5.5V. This makes it suitable for low-power and battery-powered applications.
  • Memory: It comes equipped with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The MCU features up to 12 I/O pins, an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, and two comparators, which enhance its analog interfacing capabilities. Additionally, it includes a Capture/Compare/PWM (CCP) module for advanced timing and control operations.
  • Communication: For communication purposes, it supports serial programming and includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, facilitating serial communication with other devices.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: It comes in a small TSSOP-14 package, which is ideal for space-constrained applications.
  • Power-Saving Modes: The microcontroller features multiple power-saving modes, including Idle and Power-down modes, to reduce power consumption and extend battery life in portable devices.

Applications

The PIC16F616T-I/ST microcontroller is engineered to handle a variety of tasks, including but not limited to motor control, LED lighting, power supplies, battery management, and other embedded systems that require an intelligent control solution. Its robust feature set and flexibility make it an excellent choice for designers looking to optimize their product's performance and power efficiency.

With its integration of advanced features in a compact form factor, the PIC16F616T-I/ST from Microchip Technology stands as a top contender for developers seeking a reliable and versatile microcontroller for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,985 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess