EN
  • EN
  • DE

P3100ER

Part No P3100ER
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 342857-P3100ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3100ER CAD Model

Description

The P3100ER is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. The 'ER' likely denotes a specific characteristic such as energy rating or enhanced ruggedness.

Applications

  • Telecom Equipment: Protection of telephone lines and communication ports.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs) and other control equipment.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors in vehicles.
  • Consumer Electronics: Protecting input/output ports of TVs, computers, and other consumer devices.
  • Medical Equipment: Ensuring reliable operation of sensitive medical devices.

Features

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Clamps voltage transients quickly to protect sensitive components.
  • Low Clamping Voltage: Limits the maximum voltage that the protected component will experience.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from voltage transients, improving system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Lower Repair Costs: Prevents damage to components, reducing repair and replacement costs.
  • Improved Safety: Protects against potentially hazardous voltage transients.
  • Meets Regulatory Requirements: Compliant with relevant safety and environmental standards.

Additional Details

Key technical specifications for the P3100ER would include the standoff voltage, clamping voltage, peak pulse power, and surge current rating. The diode is designed to quickly conduct current when the voltage exceeds the standoff voltage, thereby clamping the voltage to a safe level. The specific package type affects the thermal performance and mounting options. TVS diodes are typically placed in parallel with the circuit being protected. Proper PCB layout is important to minimize inductance and maximize the effectiveness of the TVS diode. The P3100ER provides robust protection against transient voltage events, enhancing the reliability and longevity of electronic equipment.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess