EN
  • EN
  • DE

HCPL0453R1

Part No HCPL0453R1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLR TRANS 1CHAN HS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HCPL04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number HCPL0453R1-ND, HCPL0453R1TR, HCPL0453R1_NLCT-ND, HCPL0453R1CT-NDR, HCPL0453R1TR-NDR, HCPL0453R1DKR, HCPL0453R1_NL, HCPL0453R1_NLCT, HCPL0453R1_NLTR-ND, HCPL0453R1_NLTR, HCPL0453R1CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873302-HCPL0453R1
Ultra Librarian 3D Model Ultra Librarian HCPL0453R1 CAD Model

Description

ON Semiconductor HCPL0453R1 - Optocoupler, High Speed

The ON Semiconductor HCPL0453R1 is a high-speed optocoupler designed to provide optimal isolation in a wide range of electronic applications. This device is a part of the high-performance family of optocouplers that feature a photodiode, a high-speed amplifier, and a photodetector which ensures rapid signal transmission with electrical isolation.

The HCPL0453R1 is capable of delivering a data rate of 15 Mbps, making it an excellent choice for digital signal transmission where high speed is a necessity. This includes applications such as digital communication systems, microprocessor system interfaces, and isolation in A/D, D/A conversion. The device's fast propagation delay and high common mode rejection ratio (CMRR) of 10 kV/μs at V<sub>CM = 1000V ensure reliable operation in noisy environments and reduce the risk of data corruption.

The optocoupler comes in a compact SO-8 package, which makes it suitable for high-density mounting applications. The HCPL0453R1 is designed to operate over a wide temperature range from -40°C to +85°C, which ensures stable performance across diverse operating conditions. It also features a 3750 V<sub>RMS isolation voltage for 1 minute, providing robust protection for sensitive electronics from high voltage transients.

The HCPL0453R1 optocoupler is also known for its low input current (1.6 mA typical), which contributes to energy efficiency in the systems where it is deployed. The device is TTL and CMOS compatible, which allows for easy integration into a wide range of digital circuits without additional interfacing components.

ON Semiconductor's commitment to quality ensures that the HCPL0453R1 optocoupler meets stringent standards for performance and reliability. It is a RoHS-compliant component, reflecting the company's dedication to environmental responsibility. Whether you're developing advanced communication systems or looking to enhance the isolation in your current circuitry, the HCPL0453R1 from ON Semiconductor is a reliable and efficient solution.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess