EN
  • EN
  • DE

PIC16F616T-I/SL055

Part No PIC16F616T-I/SL055
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348560-PIC16F616T-I/SL055
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F616T-I/SL055 CAD Model

Description

The PIC16F616T-I/SL055 is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This versatile microcontroller is designed to support a wide range of applications, from simple to complex. It is part of the PIC16F family, which is well-known for its ease of use, reliability, and efficiency in processing and power consumption.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture that allows for faster processing and efficient operation, with a wide operating voltage range from 2.0V to 5.5V.
  • Flash Memory: It comes with 3.5KB of flash memory, which provides ample space for application code and data storage, and is easily programmable for a variety of tasks.
  • Integrated Analog Features: The microcontroller includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and devices directly.
  • Enhanced Peripheral Features: It boasts two Pulse Width Modulation (PWM) modules, a comparator, and a Voltage Reference module, enhancing its capability to handle complex tasks and control applications.
  • Flexible Oscillator Structure: The PIC16F616T-I/SL055 supports a range of oscillator options, including an internal oscillator block with eight selectable frequencies, providing flexibility in various system designs.
  • Low Power Consumption: This microcontroller is designed for power-sensitive applications with features like Power-Saving Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme environmental conditions.

Applications:

The PIC16F616T-I/SL055 microcontroller is ideal for a broad spectrum of applications including industrial control systems, automotive systems, home appliances, consumer electronics, and more. Its robust feature set and adaptability make it suitable for both simple and advanced projects.

Package and Availability:

This microcontroller is available in a 14-pin SOIC package, offering a compact footprint for space-constrained applications. As a product of Microchip Technology, it is backed by the company's commitment to quality and long-term availability, making it a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess