Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 791969-PIC16F616-H/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F616
Introduction Date September 29, 2009
ECCN 3A001.a.2.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F616-H/ML CAD Model

Description

Microchip Technology's PIC16F616-H/ML Microcontroller

The PIC16F616-H/ML from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and features for a broad range of applications. This 8-bit microcontroller is built on Microchip's high-performance RISC architecture and is designed to deliver exceptional functionality in a compact package.

Key Features

  • Flash Memory: The PIC16F616-H/ML is equipped with 3.5KB of on-board flash memory, providing ample space for application code and data storage.
  • RAM and EEPROM: It includes 128 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile memory needs.
  • I/O and Peripherals: The device features 12 I/O pins, which are highly configurable to suit various interfacing requirements. It also boasts a range of integrated peripherals, including an 8-bit timer, a 16-bit timer, and comparators, which significantly reduce the need for external components.
  • Analog-to-Digital Converter: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the microcontroller to interface with analog sensors and devices, making it ideal for sensor management and data acquisition tasks.
  • Enhanced Mid-range Core: The PIC16F616-H/ML operates with an enhanced mid-range core with 14-bit instruction words, which leads to improved efficiency and increased code density.

Applications

With its robust feature set, the PIC16F616-H/ML is an excellent choice for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its small form factor, combined with its high degree of functionality, makes it particularly well-suited for space-constrained applications.

Package and Quality

The microcontroller is available in a 16-pin QFN package, ensuring a minimal footprint on the printed circuit board (PCB). Furthermore, Microchip Technology's commitment to quality means that the PIC16F616-H/ML is manufactured to the highest standards, offering reliable performance across its operational lifespan.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention