Products specifications Report Issue?

Capacitance Range 10 ~ 50pF
Adjustment Type Top
Voltage - Rated 100 V
Dielectric Material Ceramic
Q @ Freq 200 @ 1MHz
Size / Dimension 0.236" Dia (6.00mm)
Height - Seated (Max) 0.197" (5.00mm)
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Features General Purpose
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1527124-GKG50015
Ultra Librarian 3D Model Ultra Librarian GKG50015 CAD Model

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
Need more? Email Us
ECAD model for A1J12
EW Electronics
CAP TRIMMER 2-5PF 100V TH
Need more? Email Us
ECAD model for GKG5R015
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
ECAD model for AT55HV
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
ECAD model for BFC280908002
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V TH
Need more? Email Us
ECAD model for AP40HV
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD / Ceramic Trimmer Capacitors
Lowest to $22.8179
ECAD model for TZB4Z250AB10R00
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Need more? Email Us
ECAD model for AP14
Knowles Voltronics
CAP TRIMMER 8-40PF 350V SMD
Need more? Email Us
ECAD model for JZ400HV
Knowles Johanson Manufacturing
CAP TRIMMER 1-30PF 250V PNL MNT
Need more? Email Us
ECAD model for 5602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention