Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
Manufacturer TE Connectivity
Package Tray
Mounting Through Hole, Right Angle
Family Name 1658859
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 1658859-2-ND, A130931
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905434-1658859-2
Ultra Librarian 3D Model Ultra Librarian 1658859-2 CAD Model

Description

The 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle is a high-quality connector manufactured by TE Connectivity.

  • Family: Part of the 1658859 family
  • Package: Comes in a tray package
  • Mounting: Mounted through hole, right angle
  • Popularity: Popular choice among manufacturers and has a high demand in the market
  • Estimated Production Lead Time: 12 weeks
  • Compliance: ECCN EAR99 compliant
  • HTSUS Code: 8536.69.8000
  • Other part numbers: 1658859-2-ND and A130931

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE SLD R/A
Need more? Email Us
ECAD model for 2007193-1
Others
MINI-MAC APPLICATOR
Need more? Email Us
ECAD model for 11182-001
TE Connectivity
PT CONNECTOR ASSEMBLY, 20 POSITION, SFP, RTANG, 0.8MM | CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $1.0341
ECAD model for 1367073-2
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $5.4112
ECAD model for MSTB 2,5/ 8-STF-5,08
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Need more? Email Us
ECAD model for 87824-0015
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
Molex, LLC
1.27mm (.050") Pitch Serial ATA Host Receptacle, Mating Height 4.30mm (.169"), 0.76um (30u") Gold (Au)
Need more? Email Us
ECAD model for 47018-2011
Pulse
Need more? Email Us
ECAD model for SFPP-3140-L
Amphenol FCI
CONN MINI HD SAS RCP CAGE 16P RA / Mini-SAS HD Next generation SAS storage interface
Lowest to $7.6364
ECAD model for 10112632-101LF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention