EN
  • EN
  • DE

PIC16F610-I/ST

Part No PIC16F610-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 038282-PIC16F610-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F610-I/ST CAD Model

Description

Microchip Technology's PIC16F610-I/ST Microcontroller

The PIC16F610-I/ST is a versatile 8-bit microcontroller designed by Microchip Technology, offering a perfect blend of power and performance for a wide array of applications. This microcontroller is built on Microchip's advanced RISC architecture, which enables fast and efficient processing with low power consumption. The PIC16F610-I/ST is housed in a compact TSSOP-14 package, making it ideal for space-constrained applications.

At the heart of the PIC16F610-I/ST lies a robust set of features that cater to the needs of modern embedded systems. It boasts a 14 KB Flash memory for program storage, which is ample for many small to medium complexity applications. The device also includes 256 bytes of RAM and 128 bytes of EEPROM, providing sufficient space for data storage and retention across power cycles.

One of the key advantages of the PIC16F610-I/ST is its wide operating voltage range of 2.0V to 5.5V, allowing it to be deployed in environments with varying power supplies without the need for additional voltage regulation. This feature, combined with its low-power consumption modes, makes it an excellent choice for battery-operated devices and portable electronics.

The microcontroller is equipped with an assortment of peripherals that enhance its functionality. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and convert their readings to digital values for processing. For communication, it supports serial programming and ICSP™ (In-Circuit Serial Programming™), which simplifies the development process by enabling firmware updates and debugging while the microcontroller is placed within the actual circuit.

Additionally, the PIC16F610-I/ST features two comparators and a timer for real-time event management, and PWM (Pulse Width Modulation) capabilities for precise control over motors and other actuators. Its internal oscillator eliminates the need for external timing components, further reducing the overall system cost and complexity.

With its rich set of features and Microchip's reputation for reliability, the PIC16F610-I/ST is an excellent choice for designers looking to create efficient and cost-effective solutions in fields such as consumer electronics, automotive systems, industrial control, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1757 $50.0411
57+ $1.7852 $101.7564
87+ $1.7294 $150.4578
120+ $1.6736 $200.8320
155+ $1.6178 $250.7590
207+ $1.4505 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess