EN
  • EN
  • DE

PIC16F526-I/SL

Part No PIC16F526-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, 8-Bit Flash Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1237947-PIC16F526-I/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F526
Introduction Date April 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F526-I/SL CAD Model

Description

Product Overview: PIC16F526-I/SL

The PIC16F526-I/SL is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal blend of power efficiency and operational capabilities for a wide range of embedded applications. This MCU is part of the renowned PIC16F family, known for its ease of use and flexibility, making it an ideal choice for both beginners and advanced users in the field of microcontroller-based design.

Key Features

  • Core: The PIC16F526-I/SL is built around an 8-bit PIC microcontroller core, providing a solid foundation for applications that require efficient data manipulation and processing.
  • Memory: It comes equipped with 1.5KB of flash program memory and 67 bytes of data memory (RAM), ensuring ample space for your application's code and data storage needs.
  • I/O Pins: The device features 12 I/O pins, which are highly configurable and can be assigned to a variety of peripheral functions, offering great versatility in interfacing with external components.
  • Operating Voltage: With an operating voltage range of 2.0V to 5.5V, the PIC16F526-I/SL is suitable for low-power applications and can be integrated into systems with varying power supply levels.
  • Speed: The MCU operates at a maximum frequency of 20 MHz, delivering the processing speed required for time-sensitive tasks and real-time operations.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • Packaging: The PIC16F526-I/SL is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

Due to its versatile feature set, the PIC16F526-I/SL is suitable for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robustness and adaptability make it a preferred choice for designers looking to create sophisticated and reliable electronic products.

Support and Resources

Microchip Technology provides extensive support for the PIC16F526-I/SL through its software development tools, application notes, and datasheets. This ensures that developers have access to all the necessary resources to bring their projects to fruition with this capable microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3297 $51.2534
53+ $1.9116 $101.3148
82+ $1.8518 $151.8476
112+ $1.7921 $200.7152
145+ $1.7324 $251.1980
194+ $1.5531 $301.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,184 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess