EN
  • EN
  • DE

MAX6964ATG+

Part No MAX6964ATG+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 17
Operating Input Voltage(Min) 2V
Maximum Supply Voltage 3.6V
Output Voltage 7V
Channel Output Current 50mA
Frequency 400kHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 022068-MAX6964ATG+
Ultra Librarian 3D Model Ultra Librarian MAX6964ATG+ CAD Model

Description

Maxim Integrated MAX6964ATG+ Product Overview

The MAX6964ATG+ is an advanced LED driver and port expander from Maxim Integrated, designed to provide a versatile and efficient solution for managing LED displays and GPIO (General-Purpose Input/Output) interfaces. This high-performance IC is tailored for applications where space is at a premium and multiple functions need to be controlled through a single interface.

Key Features

  • Integrated LED Driver: The MAX6964ATG+ incorporates a 4-wire serial interface LED driver that can control up to 16 open-drain constant-current-sinking LED drivers, which are suitable for driving LEDs in a variety of configurations.
  • Current Sinking Capability: Each LED output is capable of sinking up to 55mA, allowing for bright and consistent illumination across all connected LEDs.
  • Adjustable LED Current: The device features 256-step pulse-width modulation (PWM) intensity control for each output, enabling precise brightness control and the implementation of sophisticated lighting effects.
  • Multiple Interface Options: It supports both I²C and SMBus serial interfaces, making it compatible with a wide range of microcontrollers and embedded systems.
  • GPIO Functionality: In addition to driving LEDs, the MAX6964ATG+ can also function as a GPIO expander, providing additional digital control lines for interfacing with other components or systems.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Compact Package: Housed in a compact 24-pin thin QFN package, the MAX6964ATG+ saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX6964ATG+ is a versatile component suitable for a wide array of applications, including:

  • LED display control for industrial and automotive dashboards
  • Keypad backlighting for mobile devices and handheld instruments
  • Status and indicator lighting for networking equipment
  • General-purpose input/output expansion for embedded systems

With its robust feature set and compact form factor, the MAX6964ATG+ from Maxim Integrated offers a powerful solution for designers looking to enhance their systems with efficient LED driving capabilities and expanded I/O functionality.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9021 $59.0210
24+ $4.8429 $116.2296
37+ $4.6916 $173.5892
51+ $4.5403 $231.5553
66+ $4.3890 $289.6740
89+ $3.9351 $350.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess