Microchip Technology PIC16F505-I/SL Microcontroller
The PIC16F505-I/SL is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-cost solution. This microcontroller is part of Microchip's renowned PIC16F series, known for their ease of use, reliability, and wide range of applications.
Key Features:
- CPU: The device features a high-performance RISC CPU, which ensures efficient processing with a minimum number of instructions.
- Memory: It comes with 1.5KB of flash program memory and 72 bytes of data RAM, providing ample space for small to medium complexity programs.
- I/O Pins: The microcontroller offers 12 I/O pins, giving developers the flexibility to connect a variety of peripherals and devices.
- Timers: Equipped with an 8-bit timer and a watchdog timer, it allows for precise event management and system reliability.
- Operating Voltage: It operates within a range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
- Speed: The PIC16F505-I/SL can run at up to 20 MHz, providing a balance between power consumption and processing capability.
- Temperature Range: This microcontroller is designed to operate within the industrial temperature range of -40°C to +85°C.
- Packaging: The device is available in a 14-pin SOIC package, which is ideal for space-constrained applications.
Applications:
The PIC16F505-I/SL is suitable for a wide range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Home Appliances
- Medical Devices
- Personal Electronics
With its robust feature set and Microchip's commitment to quality, the PIC16F505-I/SL is an excellent choice for designers looking to develop cost-effective and reliable embedded systems. Its programmability, coupled with support from Microchip's development tools, ensures a smooth design process from prototype to production.