EN
  • EN
  • DE

PIC16F505-E/SL

Part No PIC16F505-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin, 8-Bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 72 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1237944-PIC16F505-E/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F505
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F505-E/SL CAD Model

Description

Microchip Technology's PIC16F505-E/SL Microcontroller

The PIC16F505-E/SL is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-cost solution with a flexible feature set. This microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use and robust performance in a wide range of applications.

Key Features:

  • Integrated Features: The PIC16F505-E/SL comes with 14 I/O pins, a 20 MHz internal oscillator, and a wide operating voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices.
  • Memory: It boasts 1.5KB of flash program memory, 72 bytes of data RAM, and 64 bytes of EEPROM, providing ample space for small to medium complexity programs and data storage.
  • Timers: The device includes two 8-bit timers and a watchdog timer, which are essential for managing time-critical tasks and ensuring system reliability.
  • Analog-to-Digital Converter (ADC): An integrated 4-channel, 10-bit ADC allows for precise analog signal measurement, useful in sensor interfacing and control applications.
  • Communication: While the PIC16F505-E/SL does not have built-in communication peripherals, it can use its I/O pins to implement serial communication protocols like I2C and SPI through software.
  • Package: The device is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The PIC16F505-E/SL is ideal for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation
  • Battery management
  • Small-scale robotics

With its low power consumption and wide range of features, the PIC16F505-E/SL is a cost-effective choice for designers looking to add intelligence and control to their products without incurring significant overheads.

Support and Resources:

Microchip Technology provides extensive support for the PIC16F505-E/SL, including development tools, software libraries, and documentation to assist developers in bringing their projects to life. The MPLAB® Integrated Development Environment (IDE) and MPLAB XC8 Compiler are available to streamline development, along with various programmer and debugger tools.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5659 $54.8065
80+ $1.2848 $102.7840
125+ $1.2447 $155.5875
170+ $1.2045 $204.7650
215+ $1.1644 $250.3460
290+ $1.0439 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess