EN
  • EN
  • DE

PIC16F1937-I/ML

Part No PIC16F1937-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16F1937
Other Names PIC16F1937IML
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264347-PIC16F1937-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1937-I/ML CAD Model

Description

Product Overview: PIC16F1937-I/ML from Microchip Technology

The PIC16F1937-I/ML is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile MCU is part of the PIC16F family, known for its excellent balance of efficiency and power, making it a perfect choice for a variety of embedded applications.

Key Features:

  • Core: The device boasts a PIC architecture with a CPU speed of up to 32 MHz, providing a solid foundation for executing instructions with precision and speed.
  • Memory: It comes equipped with 14 KB of flash memory, ensuring ample space for application code, and 256 bytes of EEPROM, ideal for non-volatile storage of configuration settings.
  • I/O Pins: The microcontroller features 36 I/O pins, offering extensive interfacing capabilities with peripheral devices.
  • Communication Peripherals: It includes versatile communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other digital systems.
  • Analog Features: The device has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, providing accurate analog signal measurement.
  • Timers: Multiple timers are available, including an 8-bit and two 16-bit timers, which are essential for time-related tasks like pulse generation and measurement.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, catering to various power supply requirements and ensuring compatibility with both low and standard voltage components.

Package and Temperature Range:

The PIC16F1937-I/ML comes in a 44-pin QFN package, which is known for its compact footprint and suitability for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

With its robust feature set, the PIC16F1937-I/ML is ideal for a wide array of applications, including but not limited to automation systems, consumer electronics, automotive industries, and custom embedded systems. Its adaptability and rich peripheral set make it a go-to solution for designers looking to create efficient and innovative products.

Conclusion:

The PIC16F1937-I/ML from Microchip Technology is a powerful microcontroller that offers a blend of performance, memory, and peripherals, tailored for designers who demand quality and versatility. Its expansive I/O options, robust analog features, and flexible communication interfaces make it a top choice for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8238 $54.5904
18+ $5.5990 $100.7820
28+ $5.4241 $151.8748
39+ $5.2491 $204.7149
50+ $5.0741 $253.7050
66+ $4.5492 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess