EN
  • EN
  • DE

PIC16F1936-I/SS

Part No PIC16F1936-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210054-PIC16F1936-I/SS
Family Name PIC16F1936
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-I/SS CAD Model

Description

Microchip Technology PIC16F1936-I/SS Microcontroller

The PIC16F1936-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded systems. This particular MCU is part of the PIC16F family, which is well-known for its excellent integration of features and cost-effectiveness, making it a popular choice among engineers and hobbyists alike.

Key Features:

  • Core: The device features a powerful 8-bit PIC core with a maximum CPU speed of 32 MHz, providing robust processing capabilities for a variety of applications.
  • Program Memory: It comes with 14 KB of flash memory, which allows for ample space to store application code and data.
  • RAM: The MCU includes 512 bytes of RAM, enabling efficient data manipulation and storage during operation.
  • Data EEPROM: With 256 bytes of EEPROM, this device offers non-volatile storage for critical data that must be preserved between power cycles.
  • I/O Pins: It boasts 36 I/O pins, providing extensive interfacing capabilities with peripherals and external devices.
  • Timers: A variety of timers, including one 8-bit and three 16-bit timers, offer precise timing and measurement options for tasks such as pulse generation and event timing.
  • Analog Features: The MCU is equipped with 12-channel, 10-bit Analog-to-Digital Converters (ADC), enhancing its ability to interface with analog sensors and inputs.
  • Communication Peripherals: It supports multiple communication protocols including USART, SPI, and I²C, allowing for versatile connectivity with other devices and systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The PIC16F1936-I/SS is offered in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Whether it's for automation systems, consumer electronics, automotive applications, or IoT devices, the PIC16F1936-I/SS provides a solid foundation with its mix of analog and digital peripherals, robust memory options, and flexible interfacing capabilities. Its programmability, coupled with Microchip's MPLAB development environment, ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6169 $52.3380
47+ $2.1472 $100.9184
73+ $2.0801 $151.8473
100+ $2.0130 $201.3000
129+ $1.9459 $251.0211
172+ $1.7446 $300.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess