EN
  • EN
  • DE

PIC16F1936-I/MV

Part No PIC16F1936-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UQFN (4x4)
Win Source Part Number 1088416-PIC16F1936-I/MV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-I/MV CAD Model

Description

Microchip Technology's PIC16F1936-I/MV Microcontroller

The PIC16F1936-I/MV is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the expansive PIC16F family known for its efficiency and flexibility in various electronic applications.

The PIC16F1936-I/MV boasts a robust architecture with a 28-pin package, making it suitable for space-constrained applications. It operates with an enhanced mid-range 8-bit CPU, which allows for increased computational performance and the ability to handle complex tasks more efficiently than its predecessors.

With up to 14 KB of Flash memory and 512 bytes of EEPROM, this microcontroller provides ample space for application code and data storage. It also features 1 KB of RAM, ensuring smooth operation and multitasking capabilities. The device operates over a wide voltage range of 1.8V to 5.5V, making it incredibly versatile for both low-power and standard applications.

The PIC16F1936-I/MV is equipped with a range of integrated peripherals that enhance its functionality. These include:

  • 25 I/O pins, which offer flexibility in interfacing with external devices.
  • An array of analog features, including a 10-bit A/D converter with up to 17 channels, allowing for precise analog to digital conversions.
  • Two comparators with selectable voltage reference that can be used in sensor interfacing or for creating controlled feedback systems.
  • Enhanced Capture/Compare/PWM (ECCP) module, which provides advanced control over motor applications and LED dimming.

The device also supports various communication protocols such as USART, SPI, and I2C, which are essential for modern embedded systems that require communication with other devices, sensors, or networks.

Furthermore, the PIC16F1936-I/MV is designed with power management in mind. It features a Power-Saving Sleep mode, Idle mode, and Wide Operating Voltage range, which help in reducing power consumption for battery-powered applications.

Overall, the PIC16F1936-I/MV from Microchip Technology is an ideal choice for developers looking for a reliable and feature-rich microcontroller that can be used in a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7492 $52.2412
26+ $3.8968 $101.3168
40+ $3.7750 $151.0000
55+ $3.6532 $200.9260
71+ $3.5314 $250.7294
95+ $3.1661 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess