EN
  • EN
  • DE

PIC16F19155-I/SS

Part No PIC16F19155-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 20x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F19155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368735-PIC16F19155-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F19155-I/SS CAD Model

Description

The PIC16F19155-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This device is part of the enhanced mid-range PIC16 family and is well-known for its efficient operation, robust feature set, and flexibility.

Key Features:

  • Core: The microcontroller is built around a high-performance 8-bit CPU with a modified Harvard architecture, which allows for a separate 14-bit instruction word and 8-bit data path. This design ensures maximum operating speeds and improved throughput.
  • Memory: It boasts 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • Peripherals: A host of integrated peripherals add to the microcontroller's versatility, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM outputs, comparators, and communication interfaces like I2C, SPI, and EUSART for serial communication.
  • Operating Conditions: The PIC16F19155-I/SS operates within a wide voltage range of 2.3V to 5.5V and temperature ranges from -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Package: The device comes in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while still offering enough pins for complex tasks.

Applications:

The PIC16F19155-I/SS microcontroller is ideal for a variety of applications, such as:

  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Industrial automation and control
  • Medical devices
  • Internet of Things (IoT) devices

Development Support:

Microchip offers comprehensive development tools for the PIC16F19155-I/SS, including integrated development environments (IDEs), in-circuit debuggers, and programmers. The MPLAB X IDE and MPLAB Code Configurator simplify development and reduce time to market by providing a graphical programming environment and a library of pre-written code.

With its rich set of features and broad application scope, the PIC16F19155-I/SS from Microchip Technology stands as a smart choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0335 $50.8375
60+ $1.6685 $100.1100
93+ $1.6164 $150.3252
128+ $1.5642 $200.2176
166+ $1.5121 $251.0086
222+ $1.3557 $300.9654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,026 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess