EN
  • EN
  • DE

PIC16F18855-I/MV

Part No PIC16F18855-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F18855
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264376-PIC16F18855-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F18855-I/MV CAD Model

Description

Microchip Technology's PIC16F18855-I/MV Microcontroller

The PIC16F18855-I/MV from Microchip Technology is a versatile and powerful 8-bit microcontroller that is ideal for a wide range of applications, from consumer electronics to industrial control systems. This particular model is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, offering robust performance with low power consumption.

Key Features:

  • Core: 8-bit CPU with a maximum speed of 32 MHz, providing a perfect balance between power efficiency and processing capability.
  • Flash Memory: Equipped with 14 KB of on-board flash memory, allowing ample space for complex programs and code reuse.
  • RAM and EEPROM: Comes with 1 KB of RAM and 256 Bytes of EEPROM for data storage, ensuring smooth operation and data retention even after power cycles.
  • I/O Pins: Features 25 I/O pins that are highly configurable, supporting various peripherals and enabling flexible hardware design.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with Computation (ADC2) for precise analog signal measurement and processing.
  • Communication Interfaces: Offers a variety of communication options including I2C, SPI, and EUSART, making it easy to interface with other devices and components.
  • Timers: Multiple timers including 8-bit and 16-bit timers, along with a 12-bit PWM for accurate event timing and control.
  • Operating Voltage: Designed to operate within a range of 1.8-5.5V, suitable for battery-powered and portable applications.
  • Temperature Range: Operational between -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a 28-pin UQFN package, which is compact and space-efficient for design miniaturization.

Applications:

The PIC16F18855-I/MV is adept at handling complex tasks and is commonly used in applications such as:

  • Automotive systems
  • Smart home devices
  • Industrial automation and control
  • Consumer electronics
  • Internet of Things (IoT) devices

With its rich set of features and capabilities, the PIC16F18855-I/MV is an excellent choice for designers looking to create sophisticated and reliable systems with an 8-bit microcontroller at their core.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6409 $50.1771
47+ $2.1669 $101.8443
72+ $2.0992 $151.1424
99+ $2.0315 $201.1185
128+ $1.9638 $251.3664
171+ $1.7606 $301.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess