EN
  • EN
  • DE

PIC16F1847-I/SO

Part No PIC16F1847-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 18SOIC / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F1847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1847ISO
Standard Package 42
Win Source Part Number 1084981-PIC16F1847-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1847-I/SO CAD Model

Description

Microchip Technology PIC16F1847-I/SO Microcontroller

The PIC16F1847-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex. This 8-bit microcontroller is part of Microchip's renowned PIC16F family, known for its ease of use, reliability, and cost-effectiveness.

Featuring a robust architecture, the PIC16F1847-I/SO comes in a 28-pin SOIC package, making it suitable for space-constrained applications. It operates on a wide voltage range from 1.8V to 5.5V, providing flexibility in various power environments and ensuring compatibility with both low-power and standard-power devices.

With a flash memory size of 14KB, this microcontroller offers ample space for application code, supporting complex algorithms and functions. It also includes 256 bytes of EEPROM and 1KB of RAM, providing sufficient data storage for real-time operations and data logging activities.

The device boasts an impressive set of integrated features, including:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flexible Oscillator Structure with PLL for Multiplication
  • Two Capture/Compare/PWM (CCP) modules
  • 12-channel 10-bit Analog-to-Digital Converter (ADC)
  • Serial Communication with I2C™, SPI, and EUSART
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • 25 I/O pins and 5-bit Digital to Analog Converter (DAC)

The PIC16F1847-I/SO is equipped with advanced features like interrupt handling with individual interrupt enable/disable control, which enhances its real-time performance. It also supports power-saving modes such as Idle and Power-down modes, making it ideal for battery-powered applications.

Microchip provides a comprehensive development ecosystem for the PIC16F1847-I/SO, including software tools like MPLAB X IDE and hardware tools like in-circuit debuggers and programmers. This support ensures a smooth development process from prototype to production.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F1847-I/SO microcontroller offers the perfect blend of power, functionality, and affordability to bring your projects to life.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9070 $50.7910
32+ $3.2058 $102.5856
49+ $3.1056 $152.1744
67+ $3.0054 $201.3618
87+ $2.9052 $252.7524
116+ $2.6047 $302.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess