EN
  • EN
  • DE

PIC16F18426-I/ST

Part No PIC16F18426-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F18426
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1031243-PIC16F18426-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18426-I/ST CAD Model

Description

Microchip Technology's PIC16F18426-I/ST Microcontroller

The PIC16F18426-I/ST is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to operate with high efficiency and reliability, this MCU is part of the enhanced mid-range PIC16F family, which is known for its excellent performance in a wide variety of applications.

This microcontroller comes in a TSSOP-14 package and is equipped with an array of features that make it suitable for a diverse set of applications including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a 8-bit PIC core with a maximum speed of 32 MHz, providing a balanced combination of processing power and power efficiency.
  • Memory: It includes 3.5 KB of flash memory for program storage, along with 256 bytes of EEPROM and 256 bytes of RAM for data storage, ensuring ample space for complex applications.
  • I/O Pins: The MCU offers 12 I/O pins, allowing for flexible connection to peripherals and external devices.
  • Communication Peripherals: It supports various communication protocols with its integrated I2C, SPI, and EUSART modules, facilitating easy data exchange and connectivity.
  • Analog Features: The PIC16F18426-I/ST includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two Comparators and a Peripheral Pin Select (PPS) feature for versatile analog interfacing.
  • Timers and PWM: It has multiple timers, including a 16-bit timer, and PWM modules, which are ideal for precise timing operations and controlling motors or lighting systems.
  • Low Power Consumption: The device is designed for low-power operation with several power-saving modes such as Idle and Doze, making it ideal for battery-powered applications.
  • Operating Voltage: The MCU operates within a range of 2.3V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.

The PIC16F18426-I/ST is a robust and feature-rich MCU that is highly adaptable to both simple and complex tasks. Its combination of analog functionality, digital communication, and low-power operation makes it a go-to choice for designers looking to create efficient and innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5299 $50.5980
49+ $2.0758 $101.7142
75+ $2.0110 $150.8250
103+ $1.9461 $200.4483
133+ $1.8812 $250.1996
178+ $1.6866 $300.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess