EN
  • EN
  • DE

VN0550N3

Part No VN0550N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279436-VN0550N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN0550N3 CAD Model

Description

The VN0550N3 is a 500V N-Channel enhancement mode Vertical DMOS power MOSFET from Supertex, Inc. This MOSFET is designed for high-voltage, high-speed switching applications.

Applications:

  • High-Voltage Power Supplies: Used in power supplies requiring high voltage handling capability.
  • Solid-State Relays: Employed in solid-state relays for efficient switching.
  • LED Lighting: Suitable for LED lighting applications needing high-voltage drive.
  • DC-DC Converters: Used in high-voltage DC-DC conversion circuits.
  • Motor Control: Can be implemented in certain motor control applications.

Features:

  • High Voltage: 500V Drain-Source Breakdown Voltage (BVDSS).
  • Low On-Resistance: Low Drain-Source On-Resistance (RDS(on)) for efficient power conversion.
  • Fast Switching Speed: Designed for high-speed switching applications.
  • Enhancement Mode: Requires positive gate voltage to turn on.
  • Avalanche Energy Rated: Capable of handling avalanche energy.

Benefits:

  • Efficient Power Conversion: Low on-resistance minimizes power loss, increasing efficiency.
  • Reliable Performance: High voltage rating ensures reliable operation in demanding applications.
  • Simplified Design: Enhancement mode operation simplifies gate drive circuitry.
  • Fast Switching: Improves the performance of switching circuits.
  • Robustness: Avalanche energy rating provides added protection against voltage spikes.

Technical Specifications:

The VN0550N3 features a drain-source breakdown voltage of 500V, a continuous drain current (ID) rating that depends on the package and operating temperature, and a gate-source voltage (VGS) rating typically around ±20V. The on-resistance (RDS(on)) is typically a few ohms, but this varies with gate voltage and temperature. It's crucial to refer to the datasheet for precise electrical characteristics, thermal resistance, and package details. The gate charge (Qg) is also an important parameter for switching applications.

This Supertex MOSFET is typically available in through-hole and surface-mount packages. The specific package type influences its power dissipation capabilities. When designing with the VN0550N3, careful consideration should be given to thermal management to ensure that the device operates within its safe operating area. Gate drive characteristics are also important to optimize switching speed and minimize losses. Consult the datasheet to determine appropriate gate resistor values and drive voltage levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess