EN
  • EN
  • DE

PIC16F18346-I/P

Part No PIC16F18346-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20DIP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F18346
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1322819-PIC16F18346-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18346-I/P CAD Model

Description

The PIC16F18346-I/P microcontroller from Microchip Technology is a high-performance, low-power device that is ideal for a wide range of applications. It features a 32MHz internal oscillator, 28KB of flash memory, 2KB of RAM, and 256 bytes of EEPROM. The PIC16F18346-I/P also includes a 10-bit ADC, a 5-bit DAC, and a variety of other peripherals, such as timers, CCPs, and communications modules.

One of the key features of the PIC16F18346-I/P is its Extreme Low Power (XLP) technology. This allows the microcontroller to operate at very low power levels, making it ideal for battery-powered applications. The PIC16F18346-I/P also features a variety of power management features, such as sleep mode, idle mode, and deep sleep mode, to further reduce power consumption.

Another key feature of the PIC16F18346-I/P is its Peripheral Pin Select (PPS) functionality. This allows the user to arbitrarily remap the pins of the microcontroller, giving them greater flexibility in their design. The PIC16F18346-I/P also features a variety of other features that make it a good choice for a wide range of applications, such as:

  • A wide operating voltage range of 1.8V to 5.5V
  • A variety of communication peripherals, including I2C, SPI, MSSP, and UART
  • A high-speed USB 2.0 interface
  • A variety of security features, such as code protection and data encryption

The PIC16F18346-I/P is a very versatile microcontroller that can be used in a wide range of applications, such as:

  • Battery-powered devices, such as wearable devices and wireless sensors
  • Industrial automation and control systems
  • Consumer electronics, such as toys and appliances
  • Automotive applications
  • Medical devices

Applications

Here are some specific examples of applications where the PIC16F18346-I/P microcontroller can be used:

  • A wearable device that tracks heart rate and activity levels
  • A wireless sensor that monitors temperature and humidity
  • A smart thermostat that controls the heating and cooling in a home
  • A security system that detects and reports intrusions
  • A remote control for a TV or other electronic device
  • A car alarm system
  • A medical device that monitors blood sugar levels or delivers insulin

Development Tools

Microchip Technology offers a variety of development tools to help users get started with the PIC16F18346-I/P microcontroller. These tools include:

  • The MPLAB X IDE, a free integrated development environment for programming and debugging PIC microcontrollers
  • The MPLAB XC8 compiler, a C compiler for PIC microcontrollers
  • The MPLAB ICD 4 in-circuit debugger, which allows users to program and debug PIC microcontrollers without having to remove them from their circuit board

Conclusion

The PIC16F18346-I/P microcontroller from Microchip Technology is a high-performance, low-power device that is ideal for a wide range of applications. It features a variety of powerful features, such as a 32MHz internal oscillator, 28KB of flash memory, 2KB of RAM, 256 bytes of EEPROM, a 10-bit ADC, a 5-bit DAC, a variety of timers, CCPs, and communications modules, XLP technology, and PPS functionality. The PIC16F18346-I/P is also very versatile and can be used in a wide range of applications, such as battery-powered devices, industrial automation and control systems, consumer electronics, automotive applications, and medical devices. Microchip Technology offers a variety of development tools to help users get started with the PIC16F18346-I/P microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4597 $51.8955
36+ $2.8387 $102.1932
55+ $2.7500 $151.2500
76+ $2.6613 $202.2588
98+ $2.5726 $252.1148
131+ $2.3065 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess