Microchip Technology's PIC16F18345T-I/GZ Microcontroller
The PIC16F18345T-I/GZ is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require efficient power management and a rich set of integrated peripherals. It belongs to Microchip's expansive PIC16F family, known for their user-friendly interfaces and robust performance in a compact form factor.
At the heart of the PIC16F18345T-I/GZ lies a high-performance 8-bit CPU with an enhanced Mid-range core. The MCU operates at a speed of up to 32 MHz, providing a perfect balance between power consumption and processing capabilities. It is equipped with 14 KB of flash memory and 1 KB of SRAM, ensuring adequate space for application code and data storage.
The device comes in a 16-pin UQFN package, which is ideal for space-constrained applications. Its wide operating voltage range (2.3V to 5.5V) allows for flexibility in various system designs, making it a suitable choice for battery-powered and portable devices.
Key Features:
- Core: 8-bit CPU with enhanced Mid-range architecture
- Speed: Up to 32 MHz internal oscillator
- Memory: 14 KB of flash, 1 KB of SRAM
- Package: Compact 16-pin UQFN
- Voltage Range: 2.3V to 5.5V operation
Integrated Peripherals:
- Two Capture/Compare/PWM (CCP) modules
- Complementary Waveform Generator (CWG) module
- 10-bit Analog-to-Digital Converter with Computation (ADCC)
- Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
- Two I2C/SPI modules for serial communication
- Four 8-bit and one 16-bit timers
The PIC16F18345T-I/GZ also features an array of analog and digital interfaces, which are essential for connecting to sensors, actuators, and other electronic components. Its integrated Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) allows for serial communication, which is critical for IoT devices and data exchange with peripherals.
Overall, the PIC16F18345T-I/GZ MCU is an excellent choice for developers who need a low-power, feature-rich microcontroller for their embedded systems. Its extensive set of peripherals, combined with the power and flexibility of the PIC16F architecture, makes it a go-to solution for a wide array of applications, from consumer electronics to industrial automation.