EN
  • EN
  • DE

JM38510/05503BEA

Part No JM38510/05503BEA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1066341-JM38510/05503BEA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/05503BEA CAD Model

Description

Texas Instruments presents the JM38510/05503BEA, a high-reliability, precision integrated circuit that stands out in the semiconductor industry. This product is designed to meet the stringent demands of aerospace, military, and other critical applications where performance and durability are of paramount importance.

Key Features

  • Robust Performance: The JM38510/05503BEA is engineered to deliver consistent and reliable performance even under extreme environmental conditions. It is capable of withstanding wide temperature ranges, ensuring operation in diverse settings.
  • High Precision: Precision is at the core of this integrated circuit. It is built to provide accurate and stable outputs, making it ideal for sensitive applications where precision is crucial.
  • Quality and Reliability: As a product from Texas Instruments, the JM38510/05503BEA comes with a guarantee of quality. It is manufactured under rigorous standards to ensure it meets the high reliability required for mission-critical systems.
  • Long-Term Availability: Understanding the need for long-term supply continuity in critical systems, Texas Instruments provides extended product life cycles for the JM38510/05503BEA, ensuring availability for legacy systems and new designs alike.

Applications

The JM38510/05503BEA is versatile and can be used in a variety of applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Space exploration instruments
  • High-precision electronic measurement devices
  • Critical industrial control systems

Technical Specifications

At the heart of the JM38510/05503BEA's technical prowess are its specifications that cater to demanding applications:

  • Operating Temperature Range: Specified by model
  • Package Type: Hermetically sealed to preserve integrity
  • Compliance: Meets or exceeds military standards for electronics

Conclusion

The JM38510/05503BEA from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable integrated circuits for critical applications. Its precision, robustness, and long-term availability make it an excellent choice for designers and engineers looking for components that will not compromise on performance or reliability.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess