EN
  • EN
  • DE

PIC16F18345-I/SS

Part No PIC16F18345-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16F18345
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813512-PIC16F18345-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18345-I/SS CAD Model

Description

Microchip Technology's PIC16F18345-I/SS Microcontroller

The PIC16F18345-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex projects. This particular model is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is packaged in a sleek 20-SSOP form factor. With its robust feature set and high level of integration, the PIC16F18345-I/SS is an ideal choice for designers looking for a microcontroller that offers both performance and flexibility.

Core Features:

  • CPU: The device is built around an 8-bit PIC® microcontroller core with a maximum speed of 32 MHz, providing ample processing power for a variety of tasks.
  • Memory: It boasts 14 KB of flash program memory, 1 KB of data EEPROM, and 1 KB of RAM, ensuring sufficient space for code and data storage.
  • I/O Pins: The microcontroller features 18 versatile I/O pins that support various peripherals and are capable of handling multiple tasks simultaneously.

Advanced Peripherals:

  • Communication: It comes equipped with multiple communication interfaces, including I2C, SPI, and EUSART, which enable easy data exchange with other devices and systems.
  • Timers and PWM: The device includes multiple timers, along with 10-bit PWM modules, which are essential for precise timing operations and controlling actuators like motors.
  • Analog Features: With an integrated 10-bit ADC with Computation (ADC2), the PIC16F18345-I/SS can handle complex analog-to-digital conversions with ease, making it suitable for sensor interfacing and data acquisition.

Power Management:

The microcontroller supports a range of power-saving modes, including Idle and Doze, which help reduce power consumption for battery-powered or energy-sensitive applications. Additionally, its wide operating voltage range of 2.3V to 5.5V offers flexibility in power supply design.

Applications:

Due to its comprehensive feature set, the PIC16F18345-I/SS is an excellent choice for applications such as consumer electronics, industrial automation, automotive systems, and Internet of Things (IoT) devices. Its adaptability and ease of use also make it popular among hobbyists and educational environments for teaching embedded system concepts.

Overall, the PIC16F18345-I/SS from Microchip Technology is a microcontroller that offers a balanced combination of performance, power efficiency, and enhanced peripherals, making it a go-to solution for a multitude of embedded system projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3543 $54.1720
80+ $1.2686 $101.4880
125+ $1.2258 $153.2250
180+ $1.1400 $205.2000
230+ $1.0972 $252.3560
285+ $1.0543 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,099 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess