EN
  • EN
  • DE

PIC16F18344-I/SS

Part No PIC16F18344-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F18344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889476-PIC16F18344-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18344-I/SS CAD Model

Description

Microchip Technology's PIC16F18344-I/SS Microcontroller

The PIC16F18344-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology's extensive PIC16F product line. Designed to offer a perfect blend of smart analog integration and core independent peripherals, this microcontroller is engineered to reduce development time and enhance system capabilities in a wide range of applications.

At the heart of the PIC16F18344-I/SS lies a high-performance 8-bit CPU with an integrated Flash memory of 7 KB, which provides ample space for your application code. It boasts 512 bytes of SRAM and 256 bytes of EEPROM for data storage, ensuring efficient handling of complex operations and data-intensive tasks. The device operates at a maximum frequency of 32 MHz, providing a robust processing platform for your embedded systems.

This MCU comes in a compact 20-SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while still offering a rich set of features. It includes up to 18 I/O pins, allowing for flexible interfacing with other components in your system. The PIC16F18344-I/SS also features a variety of built-in peripherals, such as multiple 10-bit Analog-to-Digital Converters (ADCs), a 5-bit Digital-to-Analog Converter (DAC), Comparators, and a Capacitive Voltage Divider (CVD) for capacitive touch sensing, which can significantly reduce external component requirements.

For enhanced functionality, the microcontroller is equipped with Core Independent Peripherals (CIPs) like the Configurable Logic Cell (CLC), Complementary Waveform Generator (CWG), and Numerically Controlled Oscillator (NCO). These CIPs allow for hardware-based logic and control that can operate autonomously from the CPU, improving system efficiency and enabling multitasking without burdening the processor.

With its integrated features and Microchip's commitment to quality, the PIC16F18344-I/SS is an excellent choice for designers looking to create sophisticated and reliable embedded systems. Whether it's for consumer electronics, automotive applications, industrial control systems, or IoT devices, this MCU provides the performance and flexibility needed to meet the demands of modern electronic designs.

Note: Always consult the datasheet and product reference materials provided by Microchip Technology for the most detailed and accurate information regarding the PIC16F18344-I/SS microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0361 $50.9025
60+ $1.6707 $100.2420
93+ $1.6185 $150.5205
128+ $1.5663 $200.4864
166+ $1.5141 $251.3406
222+ $1.3574 $301.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess