EN
  • EN
  • DE

PIC16F18326T-I/JQ

Part No PIC16F18326T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F18326
Other Names PIC16F18326T-I/JQ,PIC16F18326T-I/JQCT,PIC16F18326T-I/JQDKR,PIC16F18326T-I/JQTR
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264383-PIC16F18326T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F18326T-I/JQ CAD Model

Description

Microchip Technology's PIC16F18326T-I/JQ Microcontroller

The PIC16F18326T-I/JQ from Microchip Technology is a versatile and powerful microcontroller that is part of the expansive PIC16F family, known for its efficiency and flexibility in a wide range of applications. This particular model is a testament to Microchip's commitment to providing advanced microcontrollers that are both cost-effective and user-friendly.

At the heart of the PIC16F18326T-I/JQ is a high-performance 8-bit CPU with an enhanced Mid-range architecture. It operates at a maximum frequency of 32 MHz, offering a balanced combination of processing power and energy efficiency. The device comes with 2 KB of RAM and 14 KB of flash memory, providing ample space for code storage and data manipulation. Its flash memory is also self-programmable under software control, which simplifies firmware updates and product enhancements.

The microcontroller is equipped with a variety of integrated peripherals that enhance its functionality without the need for additional components. These include:

  • 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement
  • Two PWM modules for motor control and LED dimming applications
  • Multiple communication interfaces such as I2C, SPI, and EUSART, which facilitate serial communication with sensors, actuators, and other microcontrollers
  • Complementary Waveform Generator (CWG) for creating complex waveforms that can be used in power control applications
  • Numerous timers and interrupts for precise event timing and multi-tasking

The PIC16F18326T-I/JQ also supports various low-power modes, making it an excellent choice for battery-powered and energy-sensitive applications. It operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.

Enclosed in a compact 16-pin QFN package, the PIC16F18326T-I/JQ is ideal for space-constrained applications. Its robust design and comprehensive feature set make it suitable for a broad spectrum of uses, including industrial control systems, automotive applications, consumer electronics, and IoT devices.

To facilitate development, Microchip provides an extensive ecosystem of development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools help streamline the development process, from prototyping to production, ensuring that designers can bring their products to market quickly and efficiently.

Overall, the PIC16F18326T-I/JQ is a feature-rich and reliable microcontroller that offers an excellent balance of performance, power consumption, and peripheral integration, making it a smart choice for a wide array of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0130 $50.3250
61+ $1.6517 $100.7537
94+ $1.6001 $150.4094
130+ $1.5485 $201.3050
168+ $1.4969 $251.4792
224+ $1.3420 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,697 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess