EN
  • EN
  • DE

PIC16F18324-I/ST

Part No PIC16F18324-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F18324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1084977-PIC16F18324-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18324-I/ST CAD Model

Description

Microchip Technology PIC16F18324-I/ST Microcontroller

The PIC16F18324-I/ST is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular MCU is part of the expansive PIC16F family, known for its versatility and reliability in a wide range of applications. The PIC16F18324-I/ST offers an exceptional balance of efficiency, power consumption, and functionality, making it an ideal choice for designers looking for a compact yet powerful microcontroller.

At the heart of the PIC16F18324-I/ST lies a precision 16 MHz internal oscillator, providing the necessary clock speed for processing tasks without the need for external clock components. This MCU also boasts 3.5 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for data storage that persists across power cycles. Along with 512 bytes of RAM, this microcontroller is well-equipped to handle complex operations and multitasking.

One of the standout features of the PIC16F18324-I/ST is its 12-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks. The device also includes multiple communication peripherals, such as I2C, SPI, and EUSART, enabling it to connect and communicate with other devices in a system.

The MCU is housed in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a space-saving solution that doesn't compromise on I/O capabilities. It operates over a wide voltage range of 2.3V to 5.5V, allowing for flexibility in various power supply scenarios. Additionally, the device features an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

For ease of programming and debugging, the PIC16F18324-I/ST is compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and their in-circuit debugger/programmers. This compatibility streamlines the development process, from initial coding to final testing, making it a go-to choice for both hobbyists and professional engineers.

In summary, the Microchip Technology PIC16F18324-I/ST microcontroller is a powerful, versatile, and reliable component suitable for a myriad of applications ranging from simple DIY projects to complex industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5433 $50.8660
48+ $2.0868 $100.1664
75+ $2.0216 $151.6200
103+ $1.9564 $201.5092
133+ $1.8912 $251.5296
177+ $1.6955 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,757 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess