EN
  • EN
  • DE

MC74LVX8051DR2

Part No MC74LVX8051DR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer / Demultiplexer High-Performance Silicon-Gate CMOS | IC MUX/DEMUX 8X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Single (V+) 2.5V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC74LVX8051
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219852-MC74LVX8051DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051DR2 CAD Model

Description

ON Semiconductor MC74LVX8051DR2 Analog Multiplexer/Demultiplexer

The MC74LVX8051DR2 is a versatile single 8-channel multiplexer/demultiplexer manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to operate as a digital multiplexer with differential analog switches or as an analog multiplexer/demultiplexer without the need for external signal inversion.

Key Features

  • Logic Type: CMOS
  • Operating Voltage: 2.0V to 5.5V, accommodating a wide range of applications and making it suitable for battery-operated devices.
  • High Bandwidth: The device provides a significant bandwidth which enables the transfer of high-speed signals without significant distortion.
  • Low Power Consumption: The MC74LVX8051DR2 is designed for low power consumption, preserving battery life in portable applications.
  • Multiple Configuration Options: It can function as an 8-channel multiplexer, a dual 4-channel multiplexer, a single 1-of-8 decoder, or a dual 1-of-4 decoder.
  • On-Resistance: Features low on-resistance, which is relatively flat over the full analog input range, ensuring minimal signal distortion.
  • Package: Supplied in a 16-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MC74LVX8051DR2 is ideal for a variety of applications that require high-speed analog switching. These include, but are not limited to:

  • Signal routing in communication devices
  • Data acquisition systems
  • Test equipment
  • Audio and video switching

Quality and Reliability

ON Semiconductor ensures that the MC74LVX8051DR2 meets stringent quality and reliability standards. The device is characterized for operation from -55°C to 125°C, making it reliable for industrial temperature ranges. Additionally, it is compliant with the requirements of the JEDEC standard no. 7A, ensuring compatibility with a wide range of electronic products.

For engineers and designers looking for an efficient and reliable solution for their multiplexing and demultiplexing needs, the MC74LVX8051DR2 from ON Semiconductor stands out as a robust choice that combines performance with versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2931 $60.1034
33+ $3.5228 $116.2524
51+ $3.4130 $174.0630
70+ $3.3021 $231.1470
91+ $3.1924 $290.5084
122+ $2.8621 $349.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess