EN
  • EN
  • DE

MKW35A512VFP4R

Part No MKW35A512VFP4R
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description RF System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467275-MKW35A512VFP4R
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7 mA
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian MKW35A512VFP4R CAD Model

Description

The MKW35A512VFP4R by NXP is an advanced RF system designed for seamless integration into wireless connectivity solutions. This component is part of NXP's commitment to facilitating robust and efficient wireless communications in a variety of applications, from smart homes and offices to industrial settings. The MKW35A512VFP4R is built to support a broad spectrum of RF functionalities, ensuring versatile use across different communication protocols and frequencies. Its compact form factor, combined with powerful performance capabilities, makes it an ideal choice for developers looking to incorporate reliable RF communication into their projects without compromising on space or power consumption. As the world moves towards increasingly interconnected systems, components like the MKW35A512VFP4R are at the forefront of enabling smarter, more efficient wireless communication networks, reflecting NXP's dedication to leading innovation in the semiconductor industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Delete
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess