EN
  • EN
  • DE

DS1803-010A2

Part No DS1803-010A2
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 253677-DS1803-010A2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1803-010A2 CAD Model

Description

The DS1803-010A2 is a versatile dual digital potentiometer module from Maxim Integrated designed to cater to a wide array of applications requiring variable resistance adjustments. This compact and highly integrated component offers precise control over resistance settings, making it an ideal solution for adjusting and calibrating electronic circuits without the need for manual tuning.

Key Features

  • Resistance Options: The device comes with a 10kΩ resistance value, providing flexibility for various applications.
  • Dual Potentiometer Channels: With two independent potentiometer channels, users can control multiple settings simultaneously, which is ideal for stereo audio applications or dual-mode configurations.
  • 256 Position Wiper: The wiper of the DS1803-010A2 can be adjusted to any of 256 positions, allowing for fine-grained resistance adjustments.
  • I²C Serial Interface: The integrated I²C serial interface ensures easy communication with microcontrollers and processors, enabling digital control over the resistance settings.
  • Non-Volatile Memory: Wiper positions can be stored in non-volatile memory, ensuring that the settings are preserved even when the power is turned off.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating various power supply requirements.

Applications

The DS1803-010A2 is suitable for a diverse set of applications, including but not limited to:

  • Volume and tone control in audio systems
  • Calibration and tuning of electronic circuits
  • Adjustable power supplies and regulators
  • Automotive electronics adjustments

Product Specifications

Parameter Value
Resistance Value 10kΩ
Number of Positions 256
Interface I²C Serial
Operating Voltage 2.7V - 5.5V
Temperature Range -40°C to +85°C

For engineers and designers looking for a reliable and easy-to-use solution for digital resistance control, the DS1803-010A2 from Maxim Integrated offers the perfect blend of performance, versatility, and convenience.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess