EN
  • EN
  • DE

PIC16F1823-I/ML

Part No PIC16F1823-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 038036-PIC16F1823-I/ML
Family Name PIC16F1823
Introduction Date March 05, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1823-I/ML CAD Model

Description

Microchip Technology's PIC16F1823-I/ML Microcontroller

The PIC16F1823-I/ML from Microchip Technology is a high-performance microcontroller that combines intelligent analog and digital peripherals with low-power features to cater to a wide range of applications. This 8-bit microcontroller is part of the PIC16F family and is particularly suitable for automation, consumer electronics, and embedded systems that require sophisticated control and monitoring capabilities.

Housed in a compact 16-pin QFN package, the PIC16F1823-I/ML is designed for space-constrained applications. It operates with an enhanced mid-range core, which provides efficient instruction execution of 1 to 2 cycles, ensuring a speedy response to real-time events. The device can run at a maximum frequency of 32 MHz, providing a robust processing backbone for complex tasks.

With 3.5 KB of flash memory and 128 bytes of EEPROM, the PIC16F1823-I/ML offers ample space for application code and data storage, allowing for in-circuit upgrades and parameter storage. The microcontroller includes 256 bytes of RAM, which is essential for efficient data manipulation and temporary storage during operation.

The device boasts an array of integrated features, including:

  • Analog-to-Digital Converter (ADC) with up to 10-bit resolution, enabling precise analog signal measurement.
  • Multiple communication interfaces such as I2C, SPI, and USART, which provide versatile connectivity options for peripherals and other microcontrollers.
  • Two PWM channels that facilitate accurate control over motors and other actuators.
  • A range of timers and comparators that support complex timing and control operations.

Furthermore, the PIC16F1823-I/ML supports enhanced power management with its Power-Saving Sleep mode, which significantly reduces power consumption when the device is idle. It also features Brown-out Reset (BOR) and Extended Watchdog Timer (WDT) to enhance system reliability and prevent unexpected failures.

Microchip's MPLAB® X Integrated Development Environment (IDE) fully supports the PIC16F1823-I/ML, offering a comprehensive development platform with advanced debugging tools. This, combined with a wide operating voltage range of 1.8V to 5.5V, makes it a versatile choice for designers who require a robust, low-power microcontroller for their next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1118 $53.4534
30+ $3.3738 $101.2140
46+ $3.2684 $150.3464
64+ $3.1629 $202.4256
82+ $3.0575 $250.7150
110+ $2.7412 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,850 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess