EN
  • EN
  • DE

SY10EP89VKG

Part No SY10EP89VKG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8MSOP / 2/0 Driver 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Driver
Number of Drivers/Receivers 2/0
Voltage - Supply 3.3V, 5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number SY10EP89
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350374-SY10EP89VKG
Ultra Librarian 3D Model Ultra Librarian SY10EP89VKG CAD Model

Description

Microchip Technology's SY10EP89VKG

The SY10EP89VKG from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the rigorous demands of advanced electronic systems. This versatile component is part of Microchip's portfolio of high-speed logic devices, offering a blend of speed, reliability, and power efficiency that is well-suited for a variety of applications.

Key Features

  • High-Speed Performance: The SY10EP89VKG is designed to operate at exceptional speed, making it ideal for applications that require rapid data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is crucial for energy-sensitive designs.
  • Differential PECL Outputs: It features differential Positive Emitter-Coupled Logic (PECL) outputs that provide reduced noise and improved signal integrity.
  • Wide Voltage Range: The device supports a wide range of power supply voltages, enhancing its compatibility with various system designs.
  • Temperature Range: The SY10EP89VKG is operational over an extended temperature range, ensuring reliability across different environmental conditions.

Applications

The SY10EP89VKG is adept for use in high-speed communication systems, data processing equipment, and other sophisticated electronics where performance and efficiency are paramount. Its fast switching speeds and PECL interfaces make it particularly suitable for clock distribution circuits, high-speed data acquisition systems, and automated test equipment.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY10EP89VKG is no exception. It is manufactured to stringent standards, ensuring that each device meets the high reliability and performance expectations that Microchip's customers have come to rely on. Whether deployed in commercial, industrial, or aerospace applications, the SY10EP89VKG stands as a testament to Microchip's dedication to excellence in electronic component design.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the SY10EP89VKG, including datasheets, technical documentation, and application notes. This product is widely available through Microchip's extensive distribution network, ensuring that designers and engineers can easily integrate this high-quality device into their next-generation electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1161 $53.5093
30+ $3.3773 $101.3190
46+ $3.2718 $150.5028
64+ $3.1662 $202.6368
82+ $3.0607 $250.9774
110+ $2.7441 $301.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess