EN
  • EN
  • DE

LAN8742A-CZ-TR

Part No LAN8742A-CZ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description PHY 1-CH 10Mbps/100Mbps 1.2V/2.5V/3.3V 24-Pin SQFN EP T/R / Small Footprint RMII 10/100 Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology | IC TXRX ETHERNET 100MBPS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Data Rate 100Mbps
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Family Part Number LAN8742A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195025-LAN8742A-CZ-TR
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN8742A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN8742A-CZ-TR CAD Model

Description

LAN8742A-CZ-TR Ethernet Transceiver by Microchip Technology

The LAN8742A-CZ-TR is a high-performance, small-footprint Ethernet transceiver from the renowned manufacturer Microchip Technology. This advanced transceiver is designed to provide a reliable interface for 10BASE-T and 100BASE-TX Ethernet communications. It is a perfect solution for applications requiring low power consumption, robust performance, and minimal space usage.

Key Features:

  • Energy Efficient: The LAN8742A-CZ-TR features Energy Efficient Ethernet (IEEE 802.3az) capabilities, which significantly reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Flexible Media Support: It supports both half and full-duplex operation at 10Mbps (10BASE-T) and 100Mbps (100BASE-TX) with automatic negotiation, enabling seamless integration with various network configurations.
  • Auto-MDIX: With the Auto-MDIX (automatic medium-dependent interface crossover) feature, the transceiver can automatically detect and configure the correct cable connection, eliminating the need for crossover cables and simplifying network setup.
  • Robust Performance: The device is equipped with HP Auto-MDIX support and link status change wake-up detection, ensuring a reliable connection and enhanced network performance.
  • Small Form Factor: Packaged in a compact 24-pin QFN (4x4 mm) package, the LAN8742A-CZ-TR is ideal for space-constrained applications.

Applications:

The LAN8742A-CZ-TR Ethernet transceiver is well-suited for a range of applications, including:

  • Embedded Systems
  • Consumer Electronics
  • Industrial Automation
  • Home Networking Devices
  • Printers and Smart Home Devices

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The LAN8742A-CZ-TR transceiver is no exception, backed by Microchip's robust technical support and extensive documentation, ensuring that designers can integrate this component with confidence and achieve optimal performance in their networking solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess