EN
  • EN
  • DE

PIC16F18446-I/P

Part No PIC16F18446-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F18446
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368666-PIC16F18446-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18446-I/P CAD Model

Description

Microchip PIC16F18446-I/P Microcontroller

The PIC16F18446-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile 8-bit MCU is part of the PIC16F family, known for its exceptional ease of use and flexibility to suit a wide range of applications. The PIC16F18446-I/P is designed to deliver efficient operation with its Enhanced Mid-range Core and a rich set of integrated features that are perfect for projects requiring low power consumption and advanced peripherals.

With a standard DIP (Dual Inline Package) form factor, the PIC16F18446-I/P offers a convenient through-hole mounting option, making it ideal for both prototyping and mass production environments. The device operates on a wide voltage range from 2.3V to 5.5V, providing designers with the flexibility to use it in various power scenarios.

Key features of the PIC16F18446-I/P include:

  • Memory: It comes with 14 KB of flash memory and 1 KB of SRAM, providing ample space for complex code and data storage.
  • Enhanced Peripherals: This MCU boasts a variety of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), multiple communication interfaces like I2C, SPI, and EUSART, and a Configurable Logic Cell (CLC) for custom logic operations.
  • Intelligent Analog: It features advanced analog capabilities, including two operational amplifiers (op-amps) for sensor interfacing and analog signal processing.
  • Low Power Consumption: The device is optimized for low power applications with features like Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable (PMD).
  • Comprehensive Development Support: Microchip provides extensive support for development, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC) for simplified setup of peripherals and functions, and a wide range of development boards.

The PIC16F18446-I/P is a perfect choice for designers looking for a robust and feature-rich MCU for applications in the fields of consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices. Its combination of power efficiency, enhanced peripherals, and support for advanced analog features make it a go-to solution for creating sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0618 $50.6180
25+ $4.1533 $103.8325
38+ $4.0235 $152.8930
52+ $3.8937 $202.4724
67+ $3.7640 $252.1880
89+ $3.3746 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess