EN
  • EN
  • DE

PIC16F1786T-I/SS

Part No PIC16F1786T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
The number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725988-PIC16F1786T-I/SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1786T-I/SS CAD Model

Description

Microchip Technology's PIC16F1786T-I/SS Microcontroller

The PIC16F1786T-I/SS is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. Designed with versatility in mind, this powerful MCU is ideal for a wide range of applications in automotive, industrial, appliances, and consumer electronics. Its robust architecture and rich set of features ensure developers can create sophisticated and efficient systems.

Key Features of PIC16F1786T-I/SS

  • CPU: The MCU operates at a speed of up to 32 MHz, courtesy of an internal oscillator, which provides a reliable timing source for precise operations.
  • Memory: It boasts a generous 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, making it capable of handling complex programs and data storage requirements.
  • I/O Ports: The device includes 25 general-purpose I/O pins, providing ample interfacing options with peripherals and external devices.
  • Peripherals: A variety of integrated peripherals enhance functionality, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, three operational amplifiers, and two comparators, among others.
  • Communication: For communication needs, the PIC16F1786T-I/SS is equipped with serial communication interfaces such as I2C, SPI, and EUSART, enabling easy data exchange with other devices.
  • Power Management: The MCU features Power-Saving modes like Idle and Sleep, ensuring energy efficiency for battery-powered applications.
  • Temperature Range: It operates over an industrial temperature range, from -40°C to +125°C, making it suitable for harsh environments.

Package and Quality

The PIC16F1786T-I/SS is offered in a 20-SSOP (Shrink Small Outline Package) form factor, which is both space-saving and suitable for surface-mount technology (SMT). This package is RoHS compliant, ensuring adherence to environmental standards. Microchip Technology also ensures high reliability and performance, with rigorous testing and quality control measures in place.

Applications

With its rich feature set and flexible I/O options, the PIC16F1786T-I/SS MCU can be utilized in a multitude of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Smart sensors

Overall, the PIC16F1786T-I/SS from Microchip Technology represents a robust and versatile solution for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess