EN
  • EN
  • DE

PIC16F1783T-I/MV

Part No PIC16F1783T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16F1783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889456-PIC16F1783T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1783T-I/MV CAD Model

Description

Microchip Technology's PIC16F1783T-I/MV Microcontroller

The PIC16F1783T-I/MV is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This microcontroller is part of the PIC16F family, known for their excellent balance of efficiency and power, making them ideal for a wide range of applications in industrial, automotive, and consumer electronics.

At the heart of the PIC16F1783T-I/MV is a powerful RISC architecture that can execute most instructions in just a single cycle, providing a maximum CPU speed of 32 MHz. With 4 KB of Flash memory, this MCU offers ample space for application code, and its 256 bytes of EEPROM allow for easy data storage without the need for external memory components. Additionally, it boasts 512 bytes of RAM, ensuring smooth operation and efficient data handling.

The device operates within a voltage range of 1.8V to 5.5V, making it versatile for low-power applications and compatible with various peripherals. Its temperature range, specified from -40°C to 85°C, ensures reliable performance in harsh environments.

One of the standout features of the PIC16F1783T-I/MV is its advanced peripheral set. It includes up to 17 channels of 10-bit Analog-to-Digital Converter (ADC), allowing for precise analog signal measurement. The microcontroller also offers various communication interfaces such as I2C, SPI, and EUSART, providing flexible options for serial communication. Additionally, the device includes two comparators and a 9-bit PWM, further enhancing its control capabilities.

For developers, Microchip provides a comprehensive suite of tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process. This support, coupled with extensive documentation and a strong community, makes the PIC16F1783T-I/MV a user-friendly option for both novices and experienced engineers alike.

In summary, the PIC16F1783T-I/MV from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of power, efficiency, and versatility. Whether it's for complex industrial systems or simple DIY projects, this MCU is designed to meet the demands of a multitude of applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2972 $51.8880
95+ $1.0644 $101.1180
150+ $1.0311 $154.6650
205+ $0.9978 $204.5490
260+ $0.9646 $250.7960
350+ $0.8648 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess