EN
  • EN
  • DE

PIC16F1783T-I/ML

Part No PIC16F1783T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
The number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number PIC16F1783
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Win Source Part Number 733395-PIC16F1783T-I/ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1783T-I/ML CAD Model

Description

PIC16F1783T-I/ML - Microchip Technology

The PIC16F1783T-I/ML is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, known for its high-performance and versatile features. This MCU is part of the PIC16F family, which is renowned for its ease of use and wide application in various electronic systems. The PIC16F1783T-I/ML is designed to cater to engineers and developers looking for a reliable and cost-effective solution for their embedded projects.

Key Features:

  • Core: The device features an enhanced Mid-range 8-bit core with 14-bit instruction set, optimizing the balance between power consumption and processing speed.
  • Memory: It comes with 4KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for program storage and efficient data management.
  • Speed: With a CPU speed of up to 32MHz, the PIC16F1783T-I/ML ensures swift execution of instructions, making it suitable for time-critical applications.
  • I/O Pins: The microcontroller offers 18 versatile input/output pins, allowing for flexible connection to peripherals and other components.
  • Analog Features: It includes an array of analog features such as a 12-bit Analog-to-Digital Converter (ADC), three operational amplifiers, and two comparators, ideal for sensor interfacing and analog signal processing.
  • Communication Peripherals: Equipped with essential communication interfaces like I2C, SPI, and EUSART, it facilitates easy data exchange with other devices and systems.
  • Temperature Range: Operating within an industrial temperature range of -40°C to +85°C, the MCU is robust and reliable in harsh environments.
  • Package: The device is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

The PIC16F1783T-I/ML is particularly suited for applications such as automotive systems, industrial control, consumer electronics, and Internet of Things (IoT) devices. Its programmability, along with comprehensive development tools provided by Microchip Technology, ensures a smooth design process and easy implementation in a wide array of projects. Whether you're developing a smart sensor network or an intricate control system, the PIC16F1783T-I/ML provides the performance and features necessary to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3869 $60.3869
3+ $49.5483 $148.6449
4+ $47.9995 $191.9980
5+ $46.4518 $232.2590
7+ $44.9029 $314.3203
9+ $40.2587 $362.3283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess