EN
  • EN
  • DE

PIC16F1783-I/SP

Part No PIC16F1783-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F1783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368870-PIC16F1783-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1783-I/SP CAD Model

Description

Microchip Technology PIC16F1783-I/SP Microcontroller

The PIC16F1783-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with versatility in mind, this device is part of the enhanced Mid-range PIC16 family and is ideal for a wide range of applications in automotive, industrial, appliances, and consumer electronics.

This powerful MCU operates on a wide voltage range of 1.8V to 5.5V, providing flexibility for various power requirements and ensuring compatibility with both low-power and standard devices. It features a 28-pin SPDIP (Small Plastic Dual In-line Package), which is suitable for breadboard prototyping and can be easily integrated into printed circuit boards for embedded applications.

Equipped with a 32MHz internal oscillator, the PIC16F1783-I/SP delivers robust processing capabilities with a CPU speed of up to 8 MIPS (Million Instructions Per Second). It boasts 16KB of flash memory for program storage and 1KB of RAM for data, ensuring ample space for complex applications and software stacks.

One of the standout features of the PIC16F1783-I/SP is its extensive set of peripherals. It includes:

  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
  • Complementary Waveform Generator (CWG) module for improved power control.
  • 17 channels of 10-bit Analog-to-Digital Converter (ADC) for sensor interfacing and data acquisition.
  • Two Comparators with Voltage Reference (CVR) for analog signal comparison.
  • Two Operational Amplifiers (Op-Amps) for analog signal processing.

For enhanced security and data protection, the device includes a Programmable Brown-Out Reset (BOR), Extended Watchdog Timer (WDT), and Flash Program Memory with self-read/write capabilities.

The PIC16F1783-I/SP is also equipped with Microchip's Enhanced Mid-range core, featuring a 14-bit instruction set that increases the efficiency of code execution and allows for more precise control over hardware resources. This, combined with Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, simplifies development and reduces time to market.

Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the PIC16F1783-I/SP provides the reliability, flexibility, and performance needed to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess