EN
  • EN
  • DE

PIC16F1778-I/SS

Part No PIC16F1778-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1778
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264337-PIC16F1778-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1778-I/SS CAD Model

Description

Product Overview: PIC16F1778-I/SS from Microchip Technology

The PIC16F1778-I/SS is a high-performance, 8-bit microcontroller unit (MCU) crafted by the renowned manufacturer, Microchip Technology. This MCU is part of Microchip's extensive PIC16F family, known for its versatility and efficiency in various embedded applications. Designed with a focus on flexibility and ease of use, the PIC16F1778-I/SS is an excellent choice for designers looking to implement advanced features in their projects without compromising on power consumption or space.

At the heart of the PIC16F1778-I/SS lies a powerful 8-bit CPU, capable of executing instructions with speed and precision. The device comes with 28 KB of flash memory, providing ample space for application code, and 2 KB of RAM, ensuring smooth operation and data handling. Additionally, it features 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

One of the standout features of this MCU is its advanced peripheral set. It includes enhanced Capture/Compare/PWM (CCP) modules, Complementary Waveform Generator (CWG) modules, and a Numerically Controlled Oscillator (NCO), which together provide a rich environment for complex timing, control, and waveform generation tasks. The device also boasts an array of Analog-to-Digital Converters (ADCs) with 10-bit resolution, enabling precise analog signal measurement for sensor interfacing and data acquisition.

Communication with other devices is made possible through the integrated serial communication modules, which include I2C, SPI, and UART interfaces. These interfaces facilitate easy connectivity and data exchange with peripheral devices, sensors, and other MCUs, making the PIC16F1778-I/SS a highly adaptable component in a multi-device environment.

For designers concerned about robustness, the PIC16F1778-I/SS operates within an extended temperature range and is housed in an SSOP-20 package, which not only ensures reliability in harsh conditions but also saves valuable board space. The device's low power consumption, coupled with power-saving modes like Idle and Sleep, make it an excellent choice for battery-powered and energy-sensitive applications.

In summary, the PIC16F1778-I/SS from Microchip Technology is a feature-rich, efficient, and reliable MCU that meets the demands of modern embedded systems. Whether it's for industrial control, consumer electronics, or IoT devices, this microcontroller offers a balanced combination of performance, power efficiency, and integrated features to drive innovative applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9874 $55.8992
18+ $5.7333 $103.1994
28+ $5.5541 $155.5148
38+ $5.3749 $204.2462
49+ $5.1958 $254.5942
65+ $4.6583 $302.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess