EN
  • EN
  • DE

EWS600-2

Part No EWS600-2
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 2V 600W / Enclosed AC DC Converters 1 Output 2V 85 ~ 132 VAC, 170 ~ 265 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series EWS (600W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC, 170 ~ 265 VAC
Voltage - Output 1 2V
Current - Output 1 120 A
Power (Watts) 600W
Applications ITE (Commercial)
Voltage - Isolation 3.75 kV
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Remote On/Off, Remote Sense
Mounting Type Chassis Mount
Dimension 7.87" L x 7.48" W x 3.62" H (200.0mm x 190.0mm x 92.0mm)
Approval Agency CE
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Other Names EWS6002,EWS6002-ND
Standard Package 1
Win Source Part Number 1058090-EWS600-2
Ultra Librarian 3D Model Ultra Librarian EWS600-2 CAD Model

Description

The TDK-Lambda Americas Inc EWS600-2 is a 600W enclosed AC/DC converter with remote on/off and remote sense features.

  • Product: EWS600-2
  • Manufacturer: TDK-Lambda Americas Inc
  • Power: 600W
  • Type: AC/DC Converter
  • Features: Remote On/Off, Remote Sense
  • Application: ITE (Commercial)
  • Input Voltage: 85 ~ 132 VAC and 170 ~ 265 VAC
  • Mounting: Chassis Mount
  • Minimum Load: Required
  • Dimensions: 7.87" L x 7.48" W x 3.62" H (200.0mm x 190.0mm x 92.0mm)
  • Isolation Voltage: 3.75 kV
  • Output Voltage: 2V
  • Output Current: 120A
  • Status: Obsolete
  • Approval Agency: CE

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess